2.2µF ±10% 25V Ceramic Capacitor X8R Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | FA26X8R1E225KRU00-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.2 microF |