TDK U.S.A. Corporation Ceramic Capacitors FA26X7T2E154KNU00

Description
0.15µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
0.15µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA26X7T2E154KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA26X7T2E154KNU00-ND
Ceramic Capacitors FA26X7T2E154KNU00-ND
0.15µF ±10% 250V Ceramic Capacitor X7T Radial

0.15µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Ceramic Capacitors - FA26X7T2E154KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X7T2E154KNU00
Ceramic Capacitors FA26X7T2E154KNU00
CAP CER 0.15UF 250V X7T RADIAL

CAP CER 0.15UF 250V X7T RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA26X7T2E154KNU00-ND FA26X7T2E154KNU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers