TDK U.S.A. Corporation Ceramic Capacitors FA26X7S2A335KRU06

Description
3.3µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
3.3µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA26X7S2A335KRU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA26X7S2A335KRU06-ND
Ceramic Capacitors FA26X7S2A335KRU06-ND
3.3µF ±10% 100V Ceramic Capacitor X7S Radial

3.3µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FA26X7S2A335KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X7S2A335KRU06
Ceramic Capacitors FA26X7S2A335KRU06
CAP CER 3.3UF 100V X7S RADIAL

CAP CER 3.3UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA26X7S2A335KRU06-ND FA26X7S2A335KRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details