TDK U.S.A. Corporation Ceramic Capacitors FA26X7R2J102KNU06

Description
1000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174264-1-ND
Ceramic Capacitors 445-174264-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R Radial

1000pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174264-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174264-3-ND
Ceramic Capacitors 445-174264-3-ND
1000pF ±10% 630V Ceramic Capacitor X7R Radial

1000pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA26X7R2J102KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26X7R2J102KNU06
Ceramic Capacitors FA26X7R2J102KNU06
CAP CER 1000PF 630V X7R RADIAL

CAP CER 1000PF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174264-1-ND FA26X7R2J102KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details