TDK U.S.A. Corporation Ceramic Capacitors FA26X7R2A105KNU00

Description
1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181162-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181162-ND
Ceramic Capacitors 445-181162-ND
1µF ±10% 100V Ceramic Capacitor X7R Radial

1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4070
Cap, 1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4070
CAP, 1UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181162-ND 71AH4070
Product Name Ceramic Capacitors Cap, 1Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details