TDK U.S.A. Corporation Ceramic Capacitors FA26NP01H473JNU06

Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180678-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180678-3-ND
Ceramic Capacitors 445-180678-3-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180678-1-ND
Ceramic Capacitors 445-180678-1-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA26NP01H473JNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26NP01H473JNU06
Ceramic Capacitors FA26NP01H473JNU06
CAP CER 0.047UF 50V NP0 RADIAL

CAP CER 0.047UF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180678-3-ND FA26NP01H473JNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details