TDK U.S.A. Corporation Ceramic Capacitors FA24X8R1E334KNU06

Description
0.33µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA24X8R1E334KNU06TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA24X8R1E334KNU06TB-ND
Ceramic Capacitors 445-FA24X8R1E334KNU06TB-ND
0.33µF ±10% 25V Ceramic Capacitor X8R Radial

0.33µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-FA24X8R1E334KNU06CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA24X8R1E334KNU06CT-ND
Ceramic Capacitors 445-FA24X8R1E334KNU06CT-ND
CAP CER 0.33UF 25V X8R RADIAL

CAP CER 0.33UF 25V X8R RADIAL

Buy Now Datasheet
Ceramic Capacitors - FA24X8R1E334KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X8R1E334KNU06
Ceramic Capacitors FA24X8R1E334KNU06
CAP CER 0.33UF 25V X8R RADIAL

CAP CER 0.33UF 25V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-FA24X8R1E334KNU06TB-ND FA24X8R1E334KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details