TDK U.S.A. Corporation Ceramic Capacitors FA24X8R1E334KNU00

Description
0.33µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA24X8R1E334KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA24X8R1E334KNU00-ND
Ceramic Capacitors 445-FA24X8R1E334KNU00-ND
0.33µF ±10% 25V Ceramic Capacitor X8R Radial

0.33µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA24X8R1E334KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA24X8R1E334KNU00
Capacitors - Ceramic Capacitors FA24X8R1E334KNU00
CAP CER 0.33UF 25V X8RADIAL

CAP CER 0.33UF 25V X8RADIAL

Supplier's Site
Ceramic Capacitors - FA24X8R1E334KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X8R1E334KNU00
Ceramic Capacitors FA24X8R1E334KNU00
CAP CER 0.33UF 25V X8RADIAL

CAP CER 0.33UF 25V X8RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-FA24X8R1E334KNU00-ND FA24X8R1E334KNU00 FA24X8R1E334KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details