TDK U.S.A. Corporation Ceramic Capacitors FA24X7R2E102KNU00

Description
1000pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA24X7R2E102KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA24X7R2E102KNU00-ND
Ceramic Capacitors FA24X7R2E102KNU00-ND
1000pF ±10% 250V Ceramic Capacitor X7R Radial

1000pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA24X7R2E102KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X7R2E102KNU00
Ceramic Capacitors FA24X7R2E102KNU00
CAP CER 1000PF 250V X7R RADIAL

CAP CER 1000PF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA24X7R2E102KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA24X7R2E102KNU00
Capacitors - Ceramic Capacitors FA24X7R2E102KNU00
CAP CER 1000PF 250V X7R RADIAL

CAP CER 1000PF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA24X7R2E102KNU00-ND FA24X7R2E102KNU00 FA24X7R2E102KNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details