TDK U.S.A. Corporation Ceramic Capacitors FA24X7R1H105KRU00

Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181139-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181139-ND
Ceramic Capacitors 445-181139-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor, 1Uf, 50V, X7R, Radial Rohs Compliant Tdk - 28AK9627 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 1Uf, 50V, X7R, Radial Rohs Compliant Tdk
28AK9627
Capacitor, 1Uf, 50V, X7R, Radial Rohs Compliant Tdk 28AK9627
CAPACITOR, 1UF, 50V, X7R, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 1UF, 50V, X7R, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FA24X7R1H105KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA24X7R1H105KRU00
Ceramic Capacitors FA24X7R1H105KRU00
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-181139-ND 28AK9627 FA24X7R1H105KRU00
Product Name Ceramic Capacitors Capacitor, 1Uf, 50V, X7R, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details