TDK U.S.A. Corporation Ceramic Capacitors FA24C0G2W101JNU00

Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA24C0G2W101JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA24C0G2W101JNU00-ND
Ceramic Capacitors FA24C0G2W101JNU00-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 450V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA24C0G2W101JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA24C0G2W101JNU00
Capacitors - Ceramic Capacitors FA24C0G2W101JNU00
CAP CER 100PF 450V C0G RADIAL

CAP CER 100PF 450V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA24C0G2W101JNU00-ND FA24C0G2W101JNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers