TDK U.S.A. Corporation Ceramic Capacitors FA22X7T2E105KNU00

Description
1µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA22X7T2E105KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA22X7T2E105KNU00-ND
Ceramic Capacitors FA22X7T2E105KNU00-ND
1µF ±10% 250V Ceramic Capacitor X7T Radial

1µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Ceramic Capacitors - FA22X7T2E105KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA22X7T2E105KNU00
Ceramic Capacitors FA22X7T2E105KNU00
CAP CER 1UF 250V X7T RADIAL

CAP CER 1UF 250V X7T RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA22X7T2E105KNU00-ND FA22X7T2E105KNU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details