TDK U.S.A. Corporation Ceramic Capacitors FA22X7R2J104KNU06

Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174236-1-ND
Ceramic Capacitors 445-174236-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174236-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174236-3-ND
Ceramic Capacitors 445-174236-3-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.1Uf, 630V, Mlcc, Radial Rohs Compliant Tdk - 71AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Mlcc, Radial Rohs Compliant Tdk
71AH4064
Cap, 0.1Uf, 630V, Mlcc, Radial Rohs Compliant Tdk 71AH4064
CAP, 0.1UF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 630V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-174236-1-ND 71AH4064
Product Name Ceramic Capacitors Cap, 0.1Uf, 630V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers