TDK U.S.A. Corporation Ceramic Capacitors FA22X7R1E156MRU06

Description
15µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
15µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180602-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180602-1-ND
Ceramic Capacitors 445-180602-1-ND
15µF ±20% 25V Ceramic Capacitor X7R Radial

15µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180602-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180602-3-ND
Ceramic Capacitors 445-180602-3-ND
15µF ±20% 25V Ceramic Capacitor X7R Radial

15µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA22X7R1E156MRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA22X7R1E156MRU06
Ceramic Capacitors FA22X7R1E156MRU06
CAP CER 15UF 25V X7R RADIAL

CAP CER 15UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180602-1-ND FA22X7R1E156MRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details