TDK U.S.A. Corporation Ceramic Capacitors FA20X7T2E334KNU00

Description
0.33µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
0.33µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA20X7T2E334KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA20X7T2E334KNU00-ND
Ceramic Capacitors FA20X7T2E334KNU00-ND
0.33µF ±10% 250V Ceramic Capacitor X7T Radial

0.33µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FA20X7T2E334KNU00-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details