TDK U.S.A. Corporation 0.022UF 630V Capacitor FA20C0G2J223JNU00

Description
CAP CER 0.022UF 630V C0G RADIAL Product overview: FA20C0G2J223JNU00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20C0G2J223JNU00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 630V C0G RADIAL Product overview: FA20C0G2J223JNU00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20C0G2J223JNU00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 630V Capacitor
60-FA20C0G2J223JNU00
0.022UF 630V Capacitor 60-FA20C0G2J223JNU00
CAP CER 0.022UF 630V C0G RADIAL Product overview: FA20C0G2J223JNU00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20C0G2J223JNU00 can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 630V C0G RADIAL Product overview: FA20C0G2J223JNU00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA20C0G2J223JNU00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FA20C0G2J223JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA20C0G2J223JNU00-ND
Ceramic Capacitors FA20C0G2J223JNU00-ND
0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1348482-FA20C0G2J223JNU00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348482-FA20C0G2J223JNU00
Capacitors - Ceramic Capacitors 1348482-FA20C0G2J223JNU00
Win Source Part Number: 1348482-FA20C0G2J223 JNU00 Category: Capacitors - Ceramic Capacitors Series: FA Package: Bulk Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Applications: Automotive Height - Seated (Max): 0.276" (7.00mm) Standard Package: 500 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation

Win Source Part Number: 1348482-FA20C0G2J223JNU00
Category: Capacitors - Ceramic Capacitors
Series: FA
Package: Bulk
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Applications: Automotive
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 500
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - FA20C0G2J223JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA20C0G2J223JNU00
Ceramic Capacitors FA20C0G2J223JNU00
CAP CER 0.022UF 630V C0G RADIAL

CAP CER 0.022UF 630V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-FA20C0G2J223JNU00 FA20C0G2J223JNU00-ND 1348482-FA20C0G2J223JNU00 FA20C0G2J223JNU00
Product Name 0.022UF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details