TDK U.S.A. Corporation Ceramic Capacitors FA18X8R2A333KRU06

Description
0.033µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X8R2A333KRU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X8R2A333KRU06-ND
Ceramic Capacitors FA18X8R2A333KRU06-ND
0.033µF ±10% 100V Ceramic Capacitor X8R Radial

0.033µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA18X8R2A333KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X8R2A333KRU06
Ceramic Capacitors FA18X8R2A333KRU06
CAP CER 0.033UF 100V X8R RADIAL

CAP CER 0.033UF 100V X8R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA18X8R2A333KRU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R2A333KRU06
Capacitors - Ceramic Capacitors FA18X8R2A333KRU06
CAP CER 0.033UF 100V X8R RADIAL

CAP CER 0.033UF 100V X8R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA18X8R2A333KRU06-ND FA18X8R2A333KRU06 FA18X8R2A333KRU06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details