TDK U.S.A. Corporation Ceramic Capacitors FA18X8R2A103KNU06

Description
10000pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180572-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180572-1-ND
Ceramic Capacitors 445-180572-1-ND
10000pF ±10% 100V Ceramic Capacitor X8R Radial

10000pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180572-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180572-3-ND
Ceramic Capacitors 445-180572-3-ND
10000pF ±10% 100V Ceramic Capacitor X8R Radial

10000pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180572-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers