TDK U.S.A. Corporation Ceramic Capacitors FA18X8R1H333KNU00

Description
0.033µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X8R1H333KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X8R1H333KNU00-ND
Ceramic Capacitors FA18X8R1H333KNU00-ND
0.033µF ±10% 50V Ceramic Capacitor X8R Radial

0.033µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA18X8R1H333KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R1H333KNU00
Capacitors - Ceramic Capacitors FA18X8R1H333KNU00
CAP CER 0.033UF 50V X8RADIAL

CAP CER 0.033UF 50V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA18X8R1H333KNU00-ND FA18X8R1H333KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details