TDK U.S.A. Corporation Ceramic Capacitors FA18X8R1H104KRU06

Description
0.1µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175053-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175053-1-ND
Ceramic Capacitors 445-175053-1-ND
0.1µF ±10% 50V Ceramic Capacitor X8R Radial

0.1µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175053-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175053-3-ND
Ceramic Capacitors 445-175053-3-ND
0.1µF ±10% 50V Ceramic Capacitor X8R Radial

0.1µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 71AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
71AH4061
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 71AH4061
CAP, AEC-Q200, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - FA18X8R1H104KRU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R1H104KRU06
Capacitors - Ceramic Capacitors FA18X8R1H104KRU06
CAP CER 0.1UF 50V X8R RADIAL

CAP CER 0.1UF 50V X8R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-175053-1-ND 71AH4061 FA18X8R1H104KRU06
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details