TDK U.S.A. Corporation Ceramic Capacitors FA18X7S2A473KRU06

Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180562-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180562-3-ND
Ceramic Capacitors 445-180562-3-ND
0.047µF ±10% 100V Ceramic Capacitor X7S Radial

0.047µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180562-1-ND
Ceramic Capacitors 445-180562-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7S Radial

0.047µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FA18X7S2A473KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X7S2A473KRU06
Ceramic Capacitors FA18X7S2A473KRU06
CAP CER 0.047UF 100V X7S RADIAL

CAP CER 0.047UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180562-3-ND FA18X7S2A473KRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details