TDK U.S.A. Corporation Ceramic Capacitors FA18X7R2A682KNU06

Description
6800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X7R2A682KNU06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X7R2A682KNU06-ND
Ceramic Capacitors FA18X7R2A682KNU06-ND
6800pF ±10% 100V Ceramic Capacitor X7R Radial

6800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA18X7R2A682KNU06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X7R2A682KNU06
Capacitors - Ceramic Capacitors FA18X7R2A682KNU06
CAP CER 6800PF 100V X7R RADIAL

CAP CER 6800PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - FA18X7R2A682KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X7R2A682KNU06
Ceramic Capacitors FA18X7R2A682KNU06
CAP CER 6800PF 100V X7R RADIAL

CAP CER 6800PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FA18X7R2A682KNU06-ND FA18X7R2A682KNU06 FA18X7R2A682KNU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers