TDK U.S.A. Corporation Ceramic Capacitors FA18X7R1H103KNU06

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174244-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174244-3-ND
Ceramic Capacitors 445-174244-3-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174244-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174244-1-ND
Ceramic Capacitors 445-174244-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-174244-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details