TDK U.S.A. Corporation Ceramic Capacitors FA18C0G2A472JRU06

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175394-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175394-1-ND
Ceramic Capacitors 445-175394-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175394-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175394-3-ND
Ceramic Capacitors 445-175394-3-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Mlcc,c0G,100V,4.7Nf,+/-5%,2.5Mm / Ammo Pack Tdk - 58AC2841 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,c0G,100V,4.7Nf,+/-5%,2.5Mm / Ammo Pack Tdk
58AC2841
Mlcc,c0G,100V,4.7Nf,+/-5%,2.5Mm / Ammo Pack Tdk 58AC2841
MLCC,C0G,100V,4.7nF, +/-5%,2.5mm / Ammo Pack

MLCC,C0G,100V,4.7nF,+/-5%,2.5mm / Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-175394-1-ND 58AC2841
Product Name Ceramic Capacitors Mlcc,c0G,100V,4.7Nf,+/-5%,2.5Mm / Ammo Pack Tdk
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details