TDK U.S.A. Corporation Ceramic Capacitors FA18C0G2A221JNU00

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FA18C0G2A221JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FA18C0G2A221JNU00-ND
Ceramic Capacitors 445-FA18C0G2A221JNU00-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA18C0G2A221JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18C0G2A221JNU00
Capacitors - Ceramic Capacitors FA18C0G2A221JNU00
CAP CER 220PF 100V C0G RADIAL

CAP CER 220PF 100V C0G RADIAL

Supplier's Site
Capacitor, 220Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 220Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5179
Capacitor, 220Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5179
CAPACITOR, 220PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 220PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FA18C0G2A221JNU00-ND FA18C0G2A221JNU00 73AJ5179
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, 220Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details