TDK U.S.A. Corporation Ceramic Capacitors FA18C0G1H822JNU06

Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180481-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180481-1-ND
Ceramic Capacitors 445-180481-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180481-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180481-3-ND
Ceramic Capacitors 445-180481-3-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180481-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details