TDK U.S.A. Corporation Ceramic Capacitors FA18C0G1H101JNU00

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181096-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181096-ND
Ceramic Capacitors 445-181096-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA18C0G1H101JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18C0G1H101JNU00
Ceramic Capacitors FA18C0G1H101JNU00
CAP CER 100PF 50V C0G RADIAL

CAP CER 100PF 50V C0G RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 25AJ0818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
25AJ0818
Cap, Aec-Q200, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 25AJ0818
CAP, AEC-Q200, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181096-ND FA18C0G1H101JNU00 25AJ0818
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details