TDK U.S.A. Corporation Ceramic Capacitors FA16X8R2A104KNU06

Description
0.1µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175043-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175043-1-ND
Ceramic Capacitors 445-175043-1-ND
0.1µF ±10% 100V Ceramic Capacitor X8R Radial

0.1µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-175043-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175043-3-ND
Ceramic Capacitors 445-175043-3-ND
0.1µF ±10% 100V Ceramic Capacitor X8R Radial

0.1µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA16X8R2A104KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA16X8R2A104KNU06
Ceramic Capacitors FA16X8R2A104KNU06
CAP CER 0.1UF 100V X8R RADIAL

CAP CER 0.1UF 100V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-175043-1-ND FA16X8R2A104KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details