TDK U.S.A. Corporation Ceramic Capacitors FA16X8R1E225KRU00

Description
2.2µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA16X8R1E225KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA16X8R1E225KRU00-ND
Ceramic Capacitors FA16X8R1E225KRU00-ND
2.2µF ±10% 25V Ceramic Capacitor X8R Radial

2.2µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FA16X8R1E225KRU00-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers