TDK U.S.A. Corporation Ceramic Capacitors FA16X7R2A474KNU06

Description
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180439-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180439-3-ND
Ceramic Capacitors 445-180439-3-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180439-1-ND
Ceramic Capacitors 445-180439-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180439-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details