TDK U.S.A. Corporation Ceramic Capacitors FA16X7R1E685KRU00

Description
6.8µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6.8µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA16X7R1E685KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA16X7R1E685KRU00-ND
Ceramic Capacitors FA16X7R1E685KRU00-ND
6.8µF ±10% 25V Ceramic Capacitor X7R Radial

6.8µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA16X7R1E685KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA16X7R1E685KRU00
Ceramic Capacitors FA16X7R1E685KRU00
CAP CER 6.8UF 25V X7R RADIAL

CAP CER 6.8UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA16X7R1E685KRU00-ND FA16X7R1E685KRU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers