TDK U.S.A. Corporation Ceramic Capacitors FA14X8R1E224KNU06

Description
0.22µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180415-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180415-1-ND
Ceramic Capacitors 445-180415-1-ND
0.22µF ±10% 25V Ceramic Capacitor X8R Radial

0.22µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180415-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180415-3-ND
Ceramic Capacitors 445-180415-3-ND
0.22µF ±10% 25V Ceramic Capacitor X8R Radial

0.22µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180415-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers