TDK U.S.A. Corporation Ceramic Capacitors FA14X8R1E154KNU00

Description
0.15µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA14X8R1E154KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA14X8R1E154KNU00-ND
Ceramic Capacitors FA14X8R1E154KNU00-ND
0.15µF ±10% 25V Ceramic Capacitor X8R Radial

0.15µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FA14X8R1E154KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA14X8R1E154KNU00
Capacitors - Ceramic Capacitors FA14X8R1E154KNU00
CAP CER 0.15UF 25V X8RADIAL

CAP CER 0.15UF 25V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FA14X8R1E154KNU00-ND FA14X8R1E154KNU00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details