TDK U.S.A. Corporation Ceramic Capacitors FA11X8R2A474KRU06

Description
0.47µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180391-1-ND
Ceramic Capacitors 445-180391-1-ND
0.47µF ±10% 100V Ceramic Capacitor X8R Radial

0.47µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180391-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180391-3-ND
Ceramic Capacitors 445-180391-3-ND
0.47µF ±10% 100V Ceramic Capacitor X8R Radial

0.47µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA11X8R2A474KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA11X8R2A474KRU06
Ceramic Capacitors FA11X8R2A474KRU06
CAP CER 0.47UF 100V X8R RADIAL

CAP CER 0.47UF 100V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180391-1-ND FA11X8R2A474KRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details