TDK U.S.A. Corporation Ceramic Capacitors FA11X8R2A474KRU00

Description
0.47µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA11X8R2A474KRU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA11X8R2A474KRU00-ND
Ceramic Capacitors FA11X8R2A474KRU00-ND
0.47µF ±10% 100V Ceramic Capacitor X8R Radial

0.47µF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA11X8R2A474KRU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA11X8R2A474KRU00
Ceramic Capacitors FA11X8R2A474KRU00
CAP CER 0.47UF 100V X8RADIAL

CAP CER 0.47UF 100V X8RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA11X8R2A474KRU00-ND FA11X8R2A474KRU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details