TDK U.S.A. Corporation Ceramic Capacitors FA11X8R1E155KNU00

Description
1.5µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA11X8R1E155KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA11X8R1E155KNU00-ND
Ceramic Capacitors FA11X8R1E155KNU00-ND
1.5µF ±10% 25V Ceramic Capacitor X8R Radial

1.5µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA11X8R1E155KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA11X8R1E155KNU00
Ceramic Capacitors FA11X8R1E155KNU00
CAP CER 1.5UF 25V X8RADIAL

CAP CER 1.5UF 25V X8RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FA11X8R1E155KNU00-ND FA11X8R1E155KNU00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details