TDK U.S.A. Corporation Ceramic Capacitors FA11X7R2A225KRU06

Description
2.2µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180385-1-ND
Ceramic Capacitors 445-180385-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R Radial

2.2µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180385-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180385-3-ND
Ceramic Capacitors 445-180385-3-ND
2.2µF ±10% 100V Ceramic Capacitor X7R Radial

2.2µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA11X7R2A225KRU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA11X7R2A225KRU06
Ceramic Capacitors FA11X7R2A225KRU06
CAP CER 2.2UF 100V X7R RADIAL

CAP CER 2.2UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-180385-1-ND FA11X7R2A225KRU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers