Win Source Part Number: 1058090-EWS600-2
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: EWS (600W)
Type: Enclosed
Features: Remote On/Off, Remote Sense
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600W
Voltage - Input: 85 ~ 132 VAC, 170 ~ 265 VAC
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Voltage - Output 1: 2V
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 7.87" L x 7.48" W x 3.62" H (200.0mm x 190.0mm x 92.0mm)
Alternative Parts (Cross-Reference): EWS600-2EWS6002;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Current - Output 1: 120 A
Mfr: TDK-Lambda Americas Inc
Other Names: EWS6002,EWS6002-ND
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1058090-EWS600-2 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |