TDK-Lambda Americas Inc., High Power Division Power Supply, Switch Mode, 15V; Power Supply Approvals Tdk-Lambda EWS25-15

Description
POWER SUPPLY, SWITCH MODE, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:15V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:15V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 15V; Power Supply Approvals Tdk-Lambda - 01C3972 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 15V; Power Supply Approvals Tdk-Lambda
01C3972
Power Supply, Switch Mode, 15V; Power Supply Approvals Tdk-Lambda 01C3972
POWER SUPPLY, SWITCH MODE, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:15V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

POWER SUPPLY, SWITCH MODE, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:15V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01C3972
Product Name Power Supply, Switch Mode, 15V; Power Supply Approvals Tdk-Lambda
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPF Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 volts
AC Output Current 10 to 20 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details