TDK InvenSense, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EV_INMP504-FX

Description
Win Source Part Number: 1314973-EV_INMP504-F X Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output, 200Ohm Impedance Embedded: No Utilized IC / Part: INMP504 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Base Product Number: EV_INMP504 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314973-EV_INMP504-F X Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output, 200Ohm Impedance Embedded: No Utilized IC / Part: INMP504 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Base Product Number: EV_INMP504 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1314973-EV_INMP504-FX - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1314973-EV_INMP504-FX
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1314973-EV_INMP504-FX
Win Source Part Number: 1314973-EV_INMP504-F X Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output, 200Ohm Impedance Embedded: No Utilized IC / Part: INMP504 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: TDK InvenSense Base Product Number: EV_INMP504 Product Status: Obsolete

Win Source Part Number: 1314973-EV_INMP504-FX
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Analog Output, 200Ohm Impedance
Embedded: No
Utilized IC / Part: INMP504
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: TDK InvenSense
Base Product Number: EV_INMP504
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 1428-1044-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
1428-1044-ND
Evaluation and Demonstration Boards and Kits 1428-1044-ND
INMP504 MEMS Omnidirectional Microphones Audio Evaluation Board

INMP504 MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EV_INMP504-FX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EV_INMP504-FX
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EV_INMP504-FX
EVAL BOARD MEMS MIC INMP504

EVAL BOARD MEMS MIC INMP504

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1314973-EV_INMP504-FX 1428-1044-ND EV_INMP504-FX
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-AEK-SP610-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Processor Development Tools - 200007 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details