TDK U.S.A. Corporation Sensor Evaluation Boards EV_ICM-20602

Description
ICM-20602 - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
ICM-20602 - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1428-1068-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1428-1068-ND
Sensor Evaluation Boards 1428-1068-ND
ICM-20602 - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

ICM-20602 - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - EV_ICM-20602 - 776362-EV_ICM-20602 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EV_ICM-20602
776362-EV_ICM-20602
Evaluation Boards - Sensors - EV_ICM-20602 776362-EV_ICM-20602
Manufacturer: TDK InvenSense Win Source Part Number: 776362-EV_ICM-20602 Operating Supply Voltage: 1.71 V ~ 3.45 V Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Utilized IC / Part: ICM-20602 Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK InvenSense
Win Source Part Number: 776362-EV_ICM-20602
Operating Supply Voltage: 1.71 V ~ 3.45 V
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Utilized IC / Part: ICM-20602
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EV_ICM-20602 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EV_ICM-20602
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EV_ICM-20602
ICM-20602 EVALUATION BOARD

ICM-20602 EVALUATION BOARD

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
EV_ICM-20602
Multiple Function Sensor Development Tools EV_ICM-20602
Multiple Function Sensor Development Tools ICM-20602

Multiple Function Sensor Development Tools ICM-20602

Buy Now
Eval Board, 3-Axis Gyro/accelerometer Rohs Compliant Tdk Invensense - 76AJ4644 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3-Axis Gyro/accelerometer Rohs Compliant Tdk Invensense
76AJ4644
Eval Board, 3-Axis Gyro/accelerometer Rohs Compliant Tdk Invensense 76AJ4644
EVAL BOARD, 3-AXIS GYRO/ACCELEROMETER ROHS COMPLIANT: YES

EVAL BOARD, 3-AXIS GYRO/ACCELEROMETER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1428-1068-ND 776362-EV_ICM-20602 EV_ICM-20602 EV_ICM-20602 76AJ4644
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - EV_ICM-20602 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools Eval Board, 3-Axis Gyro/accelerometer Rohs Compliant Tdk Invensense
Manufacturer TDK INVENSENSE; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,AD5PS-1 - TB-82 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2576754 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP202A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers