EPCOS AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single EPC2212

Description
Manufacturer: EPC Win Source Part Number: 1325232-EPC2212 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: GaNFET (Gallium Nitride) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 18A Rds On (Max) @ Id, Vgs: 13.5mOhm @ 11A, 5V Vgs(th) (Max) @ Id: 2.5V @ 3mA Supplier Device Package: Die Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 50 V Vgs (Max): +6V, -4V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: Die ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1211-1,917-1211- 2,917-1211-6 Drive Voltage (Max Rds On, Min Rds On): 5V RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: EPC Win Source Part Number: 1325232-EPC2212 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: GaNFET (Gallium Nitride) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 18A Rds On (Max) @ Id, Vgs: 13.5mOhm @ 11A, 5V Vgs(th) (Max) @ Id: 2.5V @ 3mA Supplier Device Package: Die Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 50 V Vgs (Max): +6V, -4V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: Die ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1211-1,917-1211- 2,917-1211-6 Drive Voltage (Max Rds On, Min Rds On): 5V RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPC2212 is an automotive-grade 100 V enhancement-mode gallium nitride (GaN) FET designed for high-efficiency, high-frequency applications such as lidar, DC-DC converters, and class-D audio. It is supplied in a passivated die form with solder bars, featuring a die size of 2.1 x 1.6 mm and is suitable for surface mount mounting. The device has a typical on-resistance of 13.5 mΩ at 11 A and 5 V gate voltage, a continuous drain current rating of 18 A, and a gate-to-source voltage range of -4 V to +6 V. It operates over a junction temperature range of -55°C to 150°C, with thermal resistance from junction-to-case of 2 °C/W and junction-to-board of 4 °C/W. The FET meets AEC-Q101 standards and has zero reverse recovery charge. The package is supplied on 8 mm wide tape on a 7-inch reel with 4 mm pitch.

Datasheet Summary
Powered by GS/AI

The EPC2212 is an automotive-grade 100 V enhancement-mode gallium nitride (GaN) FET designed for high-efficiency, high-frequency applications such as lidar, DC-DC converters, and class-D audio. It is supplied in a passivated die form with solder bars, featuring a die size of 2.1 x 1.6 mm and is suitable for surface mount mounting. The device has a typical on-resistance of 13.5 mΩ at 11 A and 5 V gate voltage, a continuous drain current rating of 18 A, and a gate-to-source voltage range of -4 V to +6 V. It operates over a junction temperature range of -55°C to 150°C, with thermal resistance from junction-to-case of 2 °C/W and junction-to-board of 4 °C/W. The FET meets AEC-Q101 standards and has zero reverse recovery charge. The package is supplied on 8 mm wide tape on a 7-inch reel with 4 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325232-EPC2212 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325232-EPC2212
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325232-EPC2212
Manufacturer: EPC Win Source Part Number: 1325232-EPC2212 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: GaNFET (Gallium Nitride) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 18A Rds On (Max) @ Id, Vgs: 13.5mOhm @ 11A, 5V Vgs(th) (Max) @ Id: 2.5V @ 3mA Supplier Device Package: Die Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 50 V Vgs (Max): +6V, -4V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: Die ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0040 Other Part Number: 917-1211-1,917-1211- 2,917-1211-6 Drive Voltage (Max Rds On, Min Rds On): 5V RoHS Status: ROHS3 Compliant

Manufacturer: EPC
Win Source Part Number: 1325232-EPC2212
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: GaNFET (Gallium Nitride)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 18A
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 11A, 5V
Vgs(th) (Max) @ Id: 2.5V @ 3mA
Supplier Device Package: Die
Gate Charge (Qg) (Max) @ Vgs: 4 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 50 V
Vgs (Max): +6V, -4V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0040
Other Part Number: 917-1211-1,917-1211-2,917-1211-6
Drive Voltage (Max Rds On, Min Rds On): 5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1325232-EPC2212
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products