Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156865-EL0607RA-331
Type: General Purpose
Length: 8 mm
Inductance: 330 µH
Tolerance: 5 %
Height: 10 mm
Categories: Custom Parts
DC Resistance (DCR): 2.9 Ω
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Max DC Current: 145 mA
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156865-EL0607RA-331J-PF |
| Product Name | Custom Parts - Custom Parts (E - I) - EL0607RA-331J-PF |