TDK-Lambda Europe GmbH 300W - 400W medical AC-DC digital power supplies EFE400M-24-5-ECMDL-YT

Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFE400M-24-5-ECMDL-YT is a 400 W AC-DC digital power supply with a 24 V output, designed for medical, industrial, and communications applications. It features reinforced isolation compliant with IEC 60601-1, a closed chassis with an end-mounted temperature-controlled fan, and includes an ORing FET for redundant system configurations. The unit measures 165.10 mm × 95.5 mm × 40.4 mm and meets EN60601-1, IEC 62368-1, and EN55032 Class B standards. It supports remote on/off and inhibit functions, has a 5 V / 2 A standby supply, and operates with 0% minimum load. Efficiency reaches up to 90%, with a holdup time of more than 16 ms at 90 Vac and 75% load. The device is rated for 0°C to 50°C operational temperature and derates above 50°C. Short circuit, over temperature, and over voltage protection are built-in.

Datasheet Summary
Powered by GS/AI

The EFE400M-24-5-ECMDL-YT is a 400 W AC-DC digital power supply with a 24 V output, designed for medical, industrial, and communications applications. It features reinforced isolation compliant with IEC 60601-1, a closed chassis with an end-mounted temperature-controlled fan, and includes an ORing FET for redundant system configurations. The unit measures 165.10 mm × 95.5 mm × 40.4 mm and meets EN60601-1, IEC 62368-1, and EN55032 Class B standards. It supports remote on/off and inhibit functions, has a 5 V / 2 A standby supply, and operates with 0% minimum load. Efficiency reaches up to 90%, with a holdup time of more than 16 ms at 90 Vac and 75% load. The device is rated for 0°C to 50°C operational temperature and derates above 50°C. Short circuit, over temperature, and over voltage protection are built-in.

Suppliers

Company
Product
Description
Supplier Links
300W - 400W medical AC-DC digital power supplies - EFE400M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Achern, Germany
300W - 400W medical AC-DC digital power supplies
EFE400M-24-5-ECMDL-YT
300W - 400W medical AC-DC digital power supplies EFE400M-24-5-ECMDL-YT
The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years. Features Designed for Medical Equipment High Efficiency Digital control EFE300-M: 6 in x 3 in footprint. EFE400-M: 6.5 x 3.5in footprint High Power Density (up to 18W/in³) No minimum load Fits 1U applications EFE300-M: 400W peak power for 10 seconds EFE400-M: 530W peak power for 10 seconds 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

The EFE-M series of embedded power supplies extends the EFE series with medical certifications to the IEC 60601-1 standard. Rated at 300 and 400W with an additional 33% peak power for 10 seconds, the products are available with output voltages from 12 to 54V. A wide range of options can be ordered; including a standby voltage, remote on/off and various case/fan options. Product warranty is 5 years.

Features

  • Designed for Medical Equipment
  • High Efficiency
  • Digital control
  • EFE300-M: 6 in x 3 in footprint.
  • EFE400-M: 6.5 x 3.5in footprint
  • High Power Density (up to 18W/in³)
  • No minimum load
  • Fits 1U applications
  • EFE300-M: 400W peak power for 10 seconds
  • EFE400-M: 530W peak power for 10 seconds
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number EFE400M-24-5-ECMDL-YT
Product Name 300W - 400W medical AC-DC digital power supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W - 400W medical AC-DC digital power supplies - EFE400M-24-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG6-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details