350mF (EDLC) Supercapacitor 4.2V 3-SMD, Flat Lead
SUPERCAPACITOR, 0.35F, SMD ROHS COMPLIANT: YES
CAP 350MF 4.2V LOW HEIGHT
CAP 350MF 4.2V LOW HEIGHT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-EDLC212520-351-2F-50-ND | 47AK3642 | EDLC212520-351-2F-50 | EDLC212520-351-2F-50 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.35F, Smd Rohs Compliant Tdk | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Capacitance Range | 350000 microF | 350000 microF | 350000 microF | |
| Lead Style | Surface Mount (SMT) | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 3-SMD, Flat Lead | Surface Mount Technology; Surface Mount |