TDK U.S.A. Corporation Resistor EC350X

Description
GAS DISCHARGE TUBE, 350V; DC BREAKOVER VOLTAGE:350V; IMPULSE DISCHARGE CURRENT:5KA; IMPULSE SPARKOVER VOLTAGE:900V; GDT CASE STYLE:AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
Description
GAS DISCHARGE TUBE, 350V; DC BREAKOVER VOLTAGE:350V; IMPULSE DISCHARGE CURRENT:5KA; IMPULSE SPARKOVER VOLTAGE:900V; GDT CASE STYLE:AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 24671331 - Radwell International
Willingboro, NJ, United States
Resistor
24671331
Resistor 24671331
GAS DISCHARGE TUBE, 350V; DC BREAKOVER VOLTAGE:350V; IMPULSE DISCHARGE CURRENT:5KA; IMPULSE SPARKOVER VOLTAGE:900V; GDT CASE STYLE:AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

GAS DISCHARGE TUBE, 350V; DC BREAKOVER VOLTAGE:350V; IMPULSE DISCHARGE CURRENT:5KA; IMPULSE SPARKOVER VOLTAGE:900V; GDT CASE STYLE:AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 24671331
Product Name Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details