DU2810S is an N-channel enhancement mode RF power MOSFET transistor designed for 10 W output at 2-175 MHz with a 28 V supply. It is packaged in a proprietary surface-mount case measuring 24.64-24.89 mm by 18.29-18.54 mm, with a thermal resistance of 2 °C/W. The device features a drain-source breakdown voltage of 65 V, a maximum drain current of 2.8 A, and power dissipation up to 35 W. Electrical characteristics include a gate threshold voltage of 2.0-6.0 V, input capacitance of 14 pF, output capacitance of 10 pF, and reverse capacitance of 4.6 pF at 28 V and 1 MHz. It delivers 13 dB power gain and 55% drain efficiency at 175 MHz with 10 W output, and withstands a load mismatch up to 20:1 VSWR. The part is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | DU2810S |
| Product Name | RF Power Transistor |
| Output Power | 10 watts |