The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DTM160CN240 |
| Product Name | 25W to 300W Medical AC-DC External Power Supplies |
| Type | DC Power Supply |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |
| Regulatory Compliance | Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 6.66 amps |