TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters DTM110PW135C

Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335148-DTM110PW135C Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Bulk Size / Dimension: 6.70" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) Applications: Medical Standard Package: 1 Power (Watts): 90 W Voltage - Output: 13.5V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Weight: 1.3 lbs (589.7 g) Current - Output (Max): 6.67A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 41.34" (1.05m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 285-2141,DTM110PW135 -C Base Product Number: DTM110 Product Status: Last Time Buy RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335148-DTM110PW135C Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Bulk Size / Dimension: 6.70" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) Applications: Medical Standard Package: 1 Power (Watts): 90 W Voltage - Output: 13.5V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Weight: 1.3 lbs (589.7 g) Current - Output (Max): 6.67A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 41.34" (1.05m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 285-2141,DTM110PW135 -C Base Product Number: DTM110 Product Status: Last Time Buy RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1335148-DTM110PW135C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1335148-DTM110PW135C
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1335148-DTM110PW135C
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335148-DTM110PW135C Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Packaging: Bulk Size / Dimension: 6.70" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) Applications: Medical Standard Package: 1 Power (Watts): 90 W Voltage - Output: 13.5V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Weight: 1.3 lbs (589.7 g) Current - Output (Max): 6.67A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) Output Connector: Power DIN, 4 Pin Input Connector: IEC 320-C14 Cord Length: 41.34" (1.05m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 285-2141,DTM110PW135 -C Base Product Number: DTM110 Product Status: Last Time Buy RoHS Status: RoHS Compliant

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335148-DTM110PW135C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Packaging: Bulk
Size / Dimension: 6.70" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm)
Applications: Medical
Standard Package: 1
Power (Watts): 90 W
Voltage - Output: 13.5V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord (Sold Separately)
Weight: 1.3 lbs (589.7 g)
Current - Output (Max): 6.67A
Efficiency: Level V
Region Utilized: International
Form: Desktop (Class I)
Output Connector: Power DIN, 4 Pin
Input Connector: IEC 320-C14
Cord Length: 41.34" (1.05m)
Temperature Range - Operating: 0°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 285-2141,DTM110PW135-C
Base Product Number: DTM110
Product Status: Last Time Buy
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1335148-DTM110PW135C
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Output Power 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BS02G - 197689-3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details