Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 917608-DSP30-5
Series: DSP (7.5-100W)
Operating Temperature Range: -25°C ~ 71°C (With Derating)
Package: Bulk
Family Name: DSP30
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8504.40.9510
Other Part Number: 285-1232, DSP305
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 917608-DSP30-5 |
| Product Name | Unclassified - DSP30-5 |